EN
  • EN
  • DE

SN65LVDS93DGGR

Part No SN65LVDS93DGGR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LVDS Transmitter 0.454V 56-Pin TSSOP T/R / IC LVDS SERDES TX 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.904Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1098974-SN65LVDS93DGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN65LVDS93
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia , Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVDS93DGGR CAD Model

Description

The SN65LVDS93DGGR is a high-speed differential line driver designed by Texas Instruments, renowned for its robust performance in a variety of applications. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically a TIA/EIA-644 standard-compliant driver.

Key Features

  • High-Speed Data Transfer: The device supports high-speed data transmission rates, making it ideal for applications that require fast data transfer, such as gigabit Ethernet, high-resolution video, and other high-bandwidth data communications.
  • Low-Voltage Operation: Operating at low voltage levels, the SN65LVDS93DGGR minimizes power consumption and reduces the risk of signal interference, thereby improving signal integrity.
  • Differential Signaling: The differential signaling technology allows for longer cable lengths and better noise immunity compared to single-ended signal systems, which is crucial for maintaining data integrity over long distances.
  • Compatibility: The device is compatible with various industry standards, ensuring seamless integration into existing systems and infrastructures.
  • Robust Packaging: Encased in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SN65LVDS93DGGR is designed for space-saving applications without compromising on performance.

Applications

Due to its versatility and high performance, the SN65LVDS93DGGR is suitable for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders
  • Networking equipment and switches
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN65LVDS93DGGR is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in even the most demanding applications.

Whether you are designing a new system or upgrading an existing one, the SN65LVDS93DGGR offers a blend of speed, power efficiency, and reliability, making it an excellent choice for your high-speed differential signaling needs.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9991 $54.9955
12+ $9.0250 $108.3000
18+ $8.7429 $157.3722
24+ $8.4609 $203.0616
31+ $8.1789 $253.5459
41+ $7.3328 $300.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess