EN
  • EN
  • DE

MAX9291GTN/V+

Part No MAX9291GTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Function Serializer
Data Rate 3.12Gbps
Input Type HDMI
Output Type Serial
Number of Inputs 4
Number of Outputs 1
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Base Product Number MAX9291
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370749-MAX9291GTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX9291GTN/V+ CAD Model

Description

Maxim Integrated MAX9291GTN/V+ GMSL Serializer

The MAX9291GTN/V+ from Maxim Integrated is a high-performance Gigabit Multimedia Serial Link (GMSL) serializer designed to deliver robust, high-speed data transmission for automotive and industrial applications. This advanced serializer is capable of converting parallel input data into a serialized output stream over coaxial or shielded twisted-pair cabling, making it an ideal solution for video, data, and control signal transmission in space-constrained and high-interference environments.

Equipped with robust features, the MAX9291GTN/V+ supports high bandwidth up to 3.12 Gbps, which is essential for transmitting uncompressed video and high-resolution images with low latency. It is especially suitable for advanced driver-assistance systems (ADAS), where real-time data transmission is critical for vehicle safety and performance.

The device is designed with Spread Spectrum Capability (SSC) to reduce electromagnetic interference (EMI), enhancing signal integrity and improving the reliability of communication in electrically noisy environments. In addition, its automatic adaptation to cable length helps to maintain optimal signal quality over various distances, making it versatile for different application requirements.

For enhanced safety, the MAX9291GTN/V+ incorporates a suite of diagnostic features, including the ability to detect and report faults in the communication link. This ensures immediate error detection and contributes to overall system robustness, which is paramount in safety-critical automotive applications.

Compatibility with a wide range of input data formats, including MIPI CSI-2 and parallel LVCMOS, offers designers flexibility in interfacing with a variety of image sensors and processors. The device also includes a bidirectional control channel that operates concurrently with video data, enabling command and control communication without additional wiring.

The MAX9291GTN/V+ is available in a compact 48-pin TQFN package, minimizing the footprint on the PCB and making it a space-efficient choice for tight integration areas. Its operational temperature range of -40°C to +105°C ensures reliable performance across various environmental conditions.

In summary, the MAX9291GTN/V+ from Maxim Integrated is a sophisticated GMSL serializer that combines high-speed data transmission, EMI reduction, and diagnostic capabilities, making it a top-tier choice for automotive and industrial video and data communication systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Analog Devices Inc.
IC
Lowest to $21.1376
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5000 $65.0000
4+ $26.6667 $106.6668
6+ $25.8333 $154.9998
8+ $25.0000 $200.0000
11+ $24.1667 $265.8337
14+ $21.6667 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 662 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess