EN
  • EN
  • DE

DS90UB953ATRHBRQ1

Part No DS90UB953ATRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Serializer
Data Rate 4.16Gbps
Input Type CSI-2, MIPI
Output Type FPD-Link III, LVDS
Number of Inputs 5
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DS90UB953
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DS90UB953ATRHBRQ1TR
Standard Package 3,000
Win Source Part Number 1159766-DS90UB953ATRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB953ATRHBRQ1 CAD Model

Description

Introducing the DS90UB953ATRHBRQ1 from Texas Instruments

The DS90UB953ATRHBRQ1 is a powerful and versatile serializer from Texas Instruments, designed to meet the needs of advanced automotive and industrial camera applications. This integrated circuit is part of Texas Instruments' FPD-Link III family, which is renowned for its ability to transmit high-speed data and power over a single coaxial or twisted-pair cable.

Robust and Reliable Data Transmission

The DS90UB953ATRHBRQ1 facilitates reliable data transmission at high speeds, with support for up to 100 MHz forward channel bandwidth. This allows for the transfer of high-resolution and high-frame-rate video data with low latency, making it an ideal solution for safety-critical applications such as automotive driver assistance systems (ADAS).

Advanced Features for Enhanced Performance

Equipped with an array of advanced features, the DS90UB953ATRHBRQ1 includes adaptive equalization, which enables it to compensate for cable losses and ensure signal integrity over long cable runs. Additionally, the device supports a wide range of data formats, including 12-, 14-, and 16-bit linear or combined HDR data, providing flexibility in camera design and image processing.

Designed for Harsh Environments

The DS90UB953ATRHBRQ1 is designed to withstand the harsh conditions commonly found in automotive and industrial environments. It operates over an extended temperature range and is qualified for automotive applications, adhering to the stringent AEC-Q100 Grade 2 standard.

Seamless Integration and Simplified Design

With its compact size and minimal external component requirements, the DS90UB953ATRHBRQ1 streamlines the design process, allowing for easier integration into existing systems. The device also features I2C-based device control options, which simplifies system configuration and management.

Key Specifications:

  • FPD-Link III Serializer
  • Supports up to 100 MHz high-speed forward channel
  • Adaptive equalization for cable loss compensation
  • Extended temperature range for automotive applications
  • Compliant with AEC-Q100 Grade 2 standard
  • Supports 12-, 14-, and 16-bit linear or combined HDR data formats

Whether you're designing a sophisticated automotive camera system or a rugged industrial imaging application, the DS90UB953ATRHBRQ1 from Texas Instruments offers the performance, reliability, and ease of use required to deliver superior results.

You May Also Be Interested in

National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Analog Devices Inc.
IC
Lowest to $21.1376
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5635 $87.1270
3+ $35.7444 $107.2332
5+ $34.6274 $173.1370
6+ $33.5104 $201.0624
8+ $32.3934 $259.1472
11+ $29.0423 $319.4653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess