EN
  • EN
  • DE

DS90C189TWRTDTQ1

Part No DS90C189TWRTDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Serializer
Input Type LVCMOS
Output Type LVDS
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 115°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90C189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1177985-DS90C189TWRTDTQ1
Ultra Librarian 3D Model Ultra Librarian DS90C189TWRTDTQ1 CAD Model

Description

Introducing the DS90C189TWRTDTQ1 from Texas Instruments

The DS90C189TWRTDTQ1 is a state-of-the-art low-power, low-EMI LVDS serializer integrated circuit designed and manufactured by Texas Instruments. This innovative product is engineered to meet the rigorous demands of automotive and industrial applications, offering a robust and reliable solution for high-speed data transmission.

Key Features

  • High Data Bandwidth: The DS90C189TWRTDTQ1 supports a significant bandwidth with its LVDS (Low Voltage Differential Signaling) technology, enabling fast and efficient data communication.
  • Low Power Consumption: This device is optimized for low-power operation, making it an ideal choice for applications where power efficiency is critical.
  • Reduced EMI: The serializer features low electromagnetic interference (EMI), which is crucial for maintaining signal integrity and compliance with automotive and industrial standards.
  • Robust Temperature Range: Designed to perform reliably in extreme conditions, the DS90C189TWRTDTQ1 operates over a wide temperature range, ensuring consistent performance in diverse environments.
  • Automotive Qualification: Meeting the AEC-Q100 standard, this product is qualified for automotive applications, ensuring high reliability and longevity under harsh operating conditions.

Applications

The versatility of the DS90C189TWRTDTQ1 makes it suitable for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial control units and factory automation
  • High-resolution video displays and digital signage
  • Telecommunications infrastructure

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The DS90C189TWRTDTQ1 is backed by comprehensive technical documentation, design resources, and a supportive community of engineers and developers. Customers can access a wealth of information including datasheets, application notes, and design tools to streamline the integration of this serializer into their projects.

With its advanced features and reliable performance, the DS90C189TWRTDTQ1 from Texas Instruments represents a premier solution for high-speed data transmission in demanding automotive and industrial applications.

You May Also Be Interested in

THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9433 $71.8299
6+ $19.6458 $117.8748
8+ $19.0318 $152.2544
11+ $18.4179 $202.5969
15+ $17.8040 $267.0600
19+ $15.9622 $303.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess