EN
  • EN
  • DE

DS99R104TVSX/NOPB

Part No DS99R104TVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Deserializer
Data Rate 960Mbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DS99R104
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS99R104TVSX,DS99R104TVSX-ND
Standard Package 1,000
Win Source Part Number 1200983-DS99R104TVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS99R104TVSX/NOPB CAD Model

Description

The DS99R104TVSX/NOPB is a state-of-the-art serializer from Texas Instruments designed to interface with high-speed communication protocols. This device is part of the high-performance FPD-Link family that specializes in transferring high-speed data over twisted pair or coaxial cables. The DS99R104TVSX/NOPB is an essential component for applications that require the transmission of high-definition multimedia content, making it an ideal choice for automotive infotainment systems, industrial cameras, and other video transmission systems.

Key Features

  • High-Speed Data Transmission: The DS99R104TVSX/NOPB is capable of serializing parallel input data and transmitting it at high speeds, ensuring efficient and reliable communication.
  • Robust Error Handling: This serializer incorporates advanced error detection and handling mechanisms to maintain data integrity, even in challenging environments.
  • Reduced EMI: The design minimizes electromagnetic interference (EMI), which is critical for maintaining signal quality in noise-sensitive applications.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal quality over long cable distances, ensuring clear and consistent data transmission.
  • Low Power Consumption: With its focus on energy efficiency, the DS99R104TVSX/NOPB helps to reduce overall power consumption in systems where it is implemented.

Applications

  • Automotive Infotainment and Driver Assistance Systems
  • Industrial Machine Vision and Video Surveillance
  • High-Definition Video Broadcasting Equipment
  • Medical Imaging and Diagnostic Equipment

Technical Specifications

The DS99R104TVSX/NOPB operates with a supply voltage ranging from 3.3V to 1.8V and features an industrial temperature range of -40°C to +85°C. It comes in a compact 48-pin WQFN package, making it suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS99R104TVSX/NOPB is no exception. It is designed to meet stringent automotive qualification standards, ensuring performance and durability in harsh operating conditions.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess