EN
  • EN
  • DE
  • IT

SN65LV1224

Part No SN65LV1224
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 30 MHZ TO 66MHZ 10:1 LVDS SERIALIZER/DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252824-SN65LV1224
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LV1224 CAD Model

Description

The SN65LV1224 from Texas Instruments is a high-performance, low-voltage 12-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of modern electronic systems. This sophisticated ADC offers a seamless combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features:

  • High-Speed Performance: The SN65LV1224 is capable of converting analog signals to digital at a sample rate of up to 40 MSPS (Mega Samples Per Second), ensuring that fast-changing signals are accurately captured and processed.
  • 12-bit Resolution: With its 12-bit resolution, this ADC provides a fine level of detail in the digital representation of the analog input, allowing for precise measurements and high-quality signal reproduction.
  • Low-Voltage Operation: Operating at a low voltage, the SN65LV1224 is designed for low-power applications, helping to reduce overall power consumption and extend battery life in portable devices.
  • Differential Input: The differential input structure enhances noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Flexible Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, providing high-speed data transfer while minimizing electromagnetic interference (EMI).

Applications:

The SN65LV1224 is versatile and can be used in numerous applications where precision and speed are critical. Some of the common applications include:

  • Medical Imaging Equipment
  • High-Speed Data Acquisition
  • Test and Measurement Instruments
  • Industrial Process Control
  • Communications Infrastructure

Conclusion:

The Texas Instruments SN65LV1224 ADC represents a blend of advanced technology and practical design, delivering exceptional performance for applications that require rapid and accurate analog-to-digital conversion. Its low-voltage operation and high-speed capabilities make it a reliable and energy-efficient solution for today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6635 $58.3175
11+ $9.5701 $105.2711
17+ $9.2710 $157.6070
23+ $8.9720 $206.3560
29+ $8.6729 $251.5141
39+ $7.7757 $303.2523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess