EN
  • EN
  • DE

SN74LVC2T45QDCURQ1

Part No SN74LVC2T45QDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Family Part Number 74LVC2T45
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255669-SN74LVC2T45QDCURQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2T45QDCURQ1 CAD Model

Description

SN74LVC2T45QDCURQ1 - Texas Instruments Dual-Bit Dual-Supply Bus Transceiver

The SN74LVC2T45QDCURQ1 from Texas Instruments is a state-of-the-art, dual-bit, dual-supply bus transceiver designed to provide seamless communication between mismatched voltage nodes. This transceiver is part of TI's automotive-qualified products, ensuring reliability and performance in demanding automotive applications. With two bits, it can transfer data from one bus to another, while its dual-supply voltage capability allows for level translation between different logic levels, ranging from 1.65V to 5.5V on either side.

Key Features:

  • Voltage Level Translation: The SN74LVC2T45QDCURQ1 is designed for mixed-mode signal operation, allowing voltage level translation between 1.65V and 5.5V without the need for a direction control signal. This feature simplifies PCB design and enhances system reliability.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality standards required for automotive applications, ensuring robustness and longevity even in harsh environments.
  • Low Power Consumption: The device boasts low power consumption, making it an excellent choice for power-sensitive applications.
  • I/O Capacitance: The transceiver has a low input and output capacitance, which minimizes loading on the data lines, thereby enhancing signal integrity.
  • ESD Protection: It features robust Electrostatic Discharge (ESD) protection, safeguarding the device against static electricity and other transient voltage events.

Applications:

  • Automotive infotainment and cluster
  • Body control modules
  • Navigation systems
  • Industrial control systems
  • Consumer electronics

The SN74LVC2T45QDCURQ1 is available in a compact 8-pin VSSOP package, making it suitable for space-constrained applications. Its operational temperature range of -40°C to +125°C ensures functionality across a broad spectrum of temperature conditions. Whether it's interfacing microcontrollers with different voltage levels or enabling communication between devices in a mixed-voltage system, this transceiver is an ideal solution for ensuring data integrity and compatibility.

With the SN74LVC2T45QDCURQ1, system designers will find an efficient and reliable solution for their level translation needs in automotive and industrial applications, where performance and durability are of paramount importance.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3872 $50.3360
315+ $0.3177 $100.0755
490+ $0.3078 $150.8220
675+ $0.2979 $201.0825
870+ $0.2880 $250.5600
1,165+ $0.2582 $300.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess