EN
  • EN
  • DE

SN74LVC373APW

Part No SN74LVC373APW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74LVC373
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1255685-SN74LVC373APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN74LVC373APW CAD Model

Description

The SN74LVC373APW, developed by Texas Instruments, is a high-performance octal transparent D-type latch that is designed to operate from 2.7 V to 3.6 V. This makes it suitable for interfacing with 3.3 V logic in mixed 3.3 V/5 V systems. The SN74LVC373APW is part of the LVC family, which is known for low-voltage operation and low power consumption.

Key Features:

  • Logic Type: Octal Transparent D-type Latches with 3-state outputs
  • Voltage Range: Operates from 2.7 V to 3.6 V, with 5 V tolerant inputs
  • Speed: Fast propagation delays and output transition times
  • Current Drive: High drive currents (±24 mA at the outputs)
  • Package: Available in TSSOP (Thin Shrink Small Outline Package) form
  • Temperature Range: Specified from -40°C to 85°C

Applications:

The device is highly versatile and suitable for a wide range of applications, including:

  • Buffer/storage registers
  • Gate arrays
  • Commutators
  • Switches in communication systems

Functionality:

The SN74LVC373APW has eight D-type latches with three-state outputs. The device features a latch-enable (LE) input and an output-enable (OE) input. When LE is high, the flip-flops take the data from the D inputs. When LE is taken low, the data is retained in the latch. The OE input controls the state of the outputs; when OE is low, the outputs are active and reflect the data stored in the latches. When OE is high, the outputs are in a high-impedance state, effectively isolating the latches from the bus.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC373APW is no exception, and it is designed to meet the stringent requirements of the industrial and telecommunications markets. With Texas Instruments' advanced manufacturing techniques and rigorous testing, customers can trust the SN74LVC373APW for their critical applications.

For more information, technical specifications, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4958 $52.0590
250+ $0.4069 $101.7250
385+ $0.3941 $151.7285
525+ $0.3814 $200.2350
680+ $0.3687 $250.7160
910+ $0.3306 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,414 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess