EN
  • EN
  • DE

SN74AHCT574N

Part No SN74AHCT574N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74AHCT574
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253667-SN74AHCT574N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT574N CAD Model

Description

SN74AHCT574N Octal Edge-Triggered D-Type Flip-Flops

The SN74AHCT574N is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device features eight D-type flip-flops with three-state outputs, making it an excellent choice for bus-oriented applications.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Operating Voltage: 4.5 V to 5.5 V, compatible with TTL logic levels
  • Edge-Triggered Design: Ensures that data is captured on the rising edge of the clock input, providing precise timing control.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, with direct drive to down-level loads.
  • High On-Off Output Voltage Ratio: Offers a high degree of noise immunity and stable output.
  • Low Crosstalk: Minimizes the possibility of signal interference, ensuring reliable operation.
  • Package Type: Available in a 20-pin PDIP (Plastic Dual-In-Line Package), suitable for through-hole mounting.
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications.

Applications:

The SN74AHCT574N is versatile enough to be used in a variety of digital systems, including:

  • Buffer/Storage Registers
  • Data Storage
  • Communication Systems
  • Processors and Controllers
  • Instrumentation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHCT574N is no exception. The device is manufactured using state-of-the-art processing techniques for optimum performance and reliability. With its robust design and Texas Instruments' rigorous testing protocols, the SN74AHCT574N is a reliable component for any digital logic application.

For detailed specifications, technical documents, and tools and software support, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
Lowest to $0.2703
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
895+ $0.1122 $100.4190
1,380+ $0.1087 $150.0060
1,905+ $0.1052 $200.4060
2,460+ $0.1017 $250.1820
3,290+ $0.0912 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess