EN
  • EN
  • DE
  • IT

TPS77316DGK

Part No TPS77316DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.6V
Output Current 250mA
Operating Supply Current 125μA
PSRR 55dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1273501-TPS77316DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS77316
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS77316DGK CAD Model

Description

Product Overview: TPS77316DGK by Texas Instruments

The TPS77316DGK is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a continuous 250 mA output current. Encased in an 8-pin MSOP (DGK) package, this LDO provides a fixed output voltage of 1.6V, making it an ideal choice for a variety of applications that require a stable and precise voltage supply.

With an input voltage range from 2.7V to 10V, the TPS77316DGK offers flexibility for use in systems with varying power sources. The device features a low dropout voltage, typically 270 mV at full load, which enhances its efficiency and allows operation closer to the input voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial.

The TPS77316DGK is designed with an array of protective features to ensure reliable operation under adverse conditions. It includes overcurrent and overtemperature protection, safeguarding the device and the system from potential damage due to excessive power or heat. Additionally, the regulator has a fast transient response, which helps maintain a stable output voltage despite rapid changes in load, making it suitable for applications with dynamic power requirements.

One of the significant advantages of the TPS77316DGK is its low quiescent current, which is particularly important for portable and battery-powered applications where power conservation is a priority. The device also offers low noise performance, making it a good fit for sensitive analog circuits and RF applications where a clean power supply is essential.

For design flexibility, the TPS77316DGK includes an enable pin that allows the regulator to be switched on and off, providing additional power-saving opportunities by shutting down the regulator when not in use. This feature is especially useful in applications where power management and extended battery life are critical.

In summary, the TPS77316DGK from Texas Instruments is a robust and reliable LDO voltage regulator that provides precise voltage regulation, efficient operation, and a suite of protective features. Its compact package and performance characteristics make it suitable for a wide range of applications, including portable devices, microcontrollers, and analog circuits.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess