EN
  • EN
  • DE

UDA1360TS

Part No UDA1360TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-voltage low-power stereo audio ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276752-UDA1360TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1360TS CAD Model

Description

Introducing the NXP UDA1360TS Audio Codec

The NXP UDA1360TS is a high-performance, low-power stereo audio codec designed for a wide range of applications in the consumer electronics sector. This versatile integrated circuit is ideal for anyone looking to implement an efficient audio conversion in their system, whether it's for personal multimedia devices, portable audio players, or even sophisticated car audio systems.

Key Features

  • High-Quality Audio: The UDA1360TS supports 24-bit audio processing, ensuring crystal-clear sound reproduction that can satisfy audiophiles and casual listeners alike. Its high signal-to-noise ratio and low distortion mean that it can deliver a pure audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, the UDA1360TS is an excellent choice for battery-operated devices, helping to extend their usage time and reduce the environmental impact.
  • Multiple Interfaces: It comes with a variety of digital audio interfaces, including I2S and LSB-justified formats, providing flexibility in system design and easy integration with most microcontrollers and digital signal processors.
  • Integrated Filters: The codec features programmable notch filters, which are essential for eliminating potential feedback or problematic frequencies in audio playback and recording scenarios.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, from 8 kHz up to 48 kHz, making it adaptable for different audio qualities and requirements.

Applications

The UDA1360TS is not limited to a single application but is versatile enough to be used in various devices where audio quality is paramount. It is particularly well-suited for:

  • Portable audio players
  • MP3 players
  • Personal digital assistants (PDAs)
  • Car audio systems
  • Mobile phones
  • Sound cards

Technical Specifications

The UDA1360TS operates on a 3.3V power supply and comes in a compact SSOP28 package, making it a space-saving solution for tight PCB layouts. Its operating temperature range from -40°C to +85°C ensures reliability across various environments.

Overall, the UDA1360TS from NXP stands out as a robust audio codec solution that offers excellent sound quality, low power consumption, and a flexible interface for a multitude of audio applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess