EN
  • EN
  • DE

X9241AMVIZ

Part No X9241AMVIZ
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 2k, 10k, 10k, 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient ±300ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number X9241A
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1281110-X9241AMVIZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9241AMVIZ CAD Model

Description

The Renesas Electronics America Inc. X9241AMVIZ is a potentiometer integrated circuit (IC) that is packaged in a 20-TSSOP format. It has a resistance range of 2k, 10k, 10k, 50k ohms and a tolerance of ±20%.

  • Package / Case: 20-TSSOP
  • Resistance (Ohms): 2k, 10k, 10k, 50k
  • Tolerance: ±20%
  • Temperature Coefficient: ±300ppm/°C
  • Memory Type: Non-Volatile
  • Interface: I2C
  • Number of Taps: 64
  • Taper: Linear
  • Operating Temperature: -40°C ~ 85°C
  • Manufacturer Homepage: www.intersil.com/cda/home

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0218 $56.0872
9+ $11.5051 $103.5459
14+ $11.1455 $156.0370
19+ $10.7860 $204.9340
24+ $10.4265 $250.2360
33+ $9.3479 $308.4807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess