EN
  • EN
  • DE
  • IT

UDN2841NE

Part No UDN2841NE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE HIGH-CURRENT DARLINGTON DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276770-UDN2841NE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2841NE CAD Model

Description

The UDN2841NE from Texas Instruments is a robust, high-performance integrated circuit designed for driving inductive loads in a variety of applications. This device is part of the esteemed family of power management and driver ICs that Texas Instruments is known for, providing reliable and efficient solutions for electronic systems.

Key Features

  • Output Current: The UDN2841NE is capable of delivering output current up to 500 mA per channel, making it suitable for driving a wide range of inductive loads, including relays, solenoids, and stepper motors.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements.
  • Protection Features: The device includes built-in protection features such as thermal shutdown, output clamp diodes, and logic supply under-voltage lockout, ensuring safe operation under abnormal conditions.
  • High Integration: With multiple channels integrated into a single package, the UDN2841NE reduces the need for multiple discrete components, simplifying design and saving board space.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The UDN2841NE is ideal for driving a variety of inductive loads in applications such as:

  • Automotive systems
  • Industrial controls
  • Office automation
  • Consumer electronics
  • Robotics

Package and Quality

Encased in a robust package, the UDN2841NE ensures a reliable connection to the PCB and is designed for easy integration into various circuit designs. Texas Instruments' commitment to quality means that this driver IC is manufactured to high standards, ensuring performance and longevity for the end product.

Conclusion

In summary, the UDN2841NE from Texas Instruments is a versatile, high-performance driver IC that offers a range of features designed to drive inductive loads efficiently and safely. Its integration of multiple channels, protection features, and wide operating temperature range make it an excellent choice for designers looking to create reliable and durable electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess