EN
  • EN
  • DE
  • IT

TLV2548CDWR

Part No TLV2548CDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Maximum Throughput 200-KSPS Built-In Reference, Conversion Clock and 8× FIFO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1270211-TLV2548CDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV2548
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV2548CDWR CAD Model

Description

Product Overview: Texas Instruments TLV2548CDWR

The TLV2548CDWR from Texas Instruments is a high-performance, 12-bit, 8-channel analog-to-digital converter (ADC) with a serial interface. This precision ADC is designed to operate with a single 5V power supply and is well-suited for a wide range of applications, including industrial control systems, data acquisition, medical instrumentation, and test equipment.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog-to-digital conversion process, ensuring accurate representation of the input signal.
  • Channels: 8 multiplexed channels allow for multiple signal inputs, making it versatile for various measurement needs.
  • Sample Rate: Offers a sample rate of up to 200 kSPS, enabling fast data acquisition for real-time processing applications.
  • Low Power Consumption: Designed for efficient operation, it minimizes power usage, making it ideal for portable and battery-powered devices.
  • Programmable Gain Amplifier (PGA): Includes a built-in PGA, allowing for signal amplification and flexible input ranges to accommodate different signal amplitudes.
  • Serial Interface: Features a serial interface for communication with microcontrollers or DSPs, facilitating easy integration into digital systems.
  • Software-Selectable Resolution: Users can program the device to operate at lower resolutions for faster conversion rates, providing adaptability to different application requirements.

Package and Quality

The TLV2548CDWR is offered in a compact 20-SOIC (0.295", 7.50mm Width) package, making it suitable for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality and reliability, ensuring that this product meets rigorous industry standards for performance and longevity.

Applications

With its combination of features, the TLV2548CDWR is an excellent choice for a broad spectrum of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical monitoring devices
  • Instrumentation and measurement equipment
  • Battery-powered and portable devices

Overall, the TLV2548CDWR from Texas Instruments is a versatile and reliable ADC solution that provides high-resolution data conversion with multiple channel inputs, making it a valuable component in any precision measurement or control system.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess