EN
  • EN
  • DE
  • IT

MAX9280AGTN+

Part No MAX9280AGTN+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Family Part Number MAX9280
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 707341-MAX9280AGTN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9280AGTN+ CAD Model

Description

The MAX9280AGTN+ from Maxim Integrated is a high-performance, compact serializer designed to interface with automotive cameras to provide a streamlined solution for high-speed video and data transmission. It is an essential component for advanced driver-assistance systems (ADAS) and other automotive applications where reliable and fast data communication is crucial.

Key Features:

  • GMSL (Gigabit Multimedia Serial Link) Serializer: The MAX9280AGTN+ utilizes GMSL technology to serialize camera data, enabling long-distance transmission with high noise immunity over a single coaxial cable or differential pair.
  • High Data Rate: This device supports high data rates up to 3.12Gbps, suitable for transmitting 1080p HD video and higher resolutions, ensuring excellent video quality without lag or delay.
  • Multiple Input Formats: It accepts a wide range of input formats, including both parallel LVCMOS video and MIPI CSI-2 inputs, providing versatility and ease of integration with various camera sensors.
  • Enhanced Safety Features: The serializer includes safety mechanisms such as CRC (Cyclic Redundancy Check) error detection and adaptive equalization, which enhance the reliability of data transmission, crucial for safety-critical automotive applications.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the MAX9280AGTN+ operates over a wide temperature range and is AEC-Q100 qualified.

Applications:

The MAX9280AGTN+ is ideal for a variety of applications within the automotive sector, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Rear-View and Surround-View Camera Systems
  • Automotive Infotainment and Navigation Systems
  • Driver Monitoring Systems

Technical Specifications:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 56-Pin TQFN
  • Compliance: AEC-Q100 Qualified

In summary, the MAX9280AGTN+ is a robust and versatile serializer that meets the high-speed data transmission needs of modern automotive systems, ensuring both performance and reliability in challenging environments.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Analog Devices Inc.
IC
Lowest to $22.7760
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,995 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess