Products specifications

Category Circuit ProtectionTransient Voltage Suppressors (TVS)Mixed Technology
Manufacturer IXYS
Packaging Box
Part Status Active
Voltage - Clamping 900V
Technology Mixed Technology
Number of Circuits 1
Applications High Voltage
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package FP-Case
Base Product Number IXBOD1
Ultra Librarian 3D Model Ultra Librarian IXBOD1-09 CAD Model

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
ECAD model for IXBOD1-18R
Texas Instruments
USB PORT TRANSIENT SUPPRESSORS | IC DUAL USB PORT TVS 8-DIP
Need more? Email Us
ECAD model for SN75240P
ON Semiconductor
IC OVP W/P-CH MOSFET WDFN6 2X2
Lowest to $0.4377
ECAD model for NUS1204MNT1G
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
ECAD model for IXBOD1-20R
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
ECAD model for VM474MK801R020P050
ON Semiconductor
USB Positive Overvoltage Protection Controller with Internal PMOS FET and Status FLAG
Need more? Email Us
ECAD model for NCP360SNAET1G
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
ECAD model for P0901CA2LRP
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Need more? Email Us
ECAD model for ZEN132V130A24YC
ON Semiconductor
IC OVP W/30V P-CH MOSFET DFN8
Need more? Email Us
ECAD model for NUS3045MNT1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention