EN
  • EN
  • DE
  • IT

DRV5033AJQLPG

Part No DRV5033AJQLPG
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92-3  /  Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Bulk
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±12mT Trip, ±1mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38520-6,296-38520,296-38520-6INACTIVE,296-38520-1,296-38520-1-ND,296-38520-2,296-38520-2-ND,296-38520-2INACTIVE,296-38520-6-ND
Standard Package 1,000
Win Source Part Number 1107505-DRV5033AJQLPG
Ultra Librarian 3D Model Ultra Librarian DRV5033AJQLPG CAD Model

Description

DRV5033AJQLPG Digital Switch from Texas Instruments

The DRV5033AJQLPG is a high-performance, ultra-low-power digital switch sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This digital switch is specifically engineered to provide reliable and accurate magnetic sensing for a wide array of applications, from industrial to consumer electronics.

At the heart of the DRV5033AJQLPG is a Hall effect sensor that responds to magnetic fields to determine the presence or absence of a magnetic object. When a magnetic field of sufficient strength is detected, the output of the device switches from its default state to the active state, providing a digital signal that can be easily interfaced with microcontrollers and other digital systems.

The device comes in an ultra-small X2SON package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it offers a wide supply voltage range from 2.5V to 38V, making it versatile for various operating environments. The DRV5033AJQLPG is designed to operate over a broad temperature range of -40°C to 125°C, ensuring reliable performance in harsh conditions.

One of the key features of the DRV5033AJQLPG is its ultra-low power consumption. This makes it an excellent choice for battery-powered and portable applications where power efficiency is critical. The device also includes a power-saving mode that further reduces power consumption when the magnetic object is not present.

Additionally, the DRV5033AJQLPG offers a fast power-on time and a low hysteresis, which means it can quickly respond to changes in the magnetic field and provide stable output even in the presence of fluctuating magnetic signals. This high level of sensitivity and stability makes it ideal for applications such as position sensing, proximity detection, and speed measurement.

Overall, the DRV5033AJQLPG from Texas Instruments is a robust and reliable digital switch sensor that offers high performance and low power consumption in a compact package. Its versatility and ease of integration make it a top choice for designers looking to add accurate magnetic sensing capabilities to their projects.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4575 $50.3250
270+ $0.3754 $101.3580
415+ $0.3637 $150.9355
570+ $0.3519 $200.5830
735+ $0.3402 $250.0470
985+ $0.3050 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess