EN
  • EN
  • DE
  • IT

CMX990Q1

Part No CMX990Q1
Manufacturer CML Microcircuits
Catalog Custom Parts (B - D)
Description GMSK Packet-Modem and Tx/Rx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230441-CMX990Q1
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMX990Q1 CAD Model

Description

The CMX990Q1 is a high-performance, direct conversion receiver IC from CML Microcircuits. It's designed for a wide range of professional radio communication applications, offering exceptional sensitivity and selectivity in a compact package. This receiver supports various modulation schemes, including FM, AM, SSB, and digital modes, making it suitable for diverse wireless communication systems.

Applications

  • Professional mobile radio (PMR) systems
  • Land mobile radio (LMR) systems
  • Wireless data terminals
  • Telemetry receivers
  • Remote control systems

Features

  • Direct conversion architecture
  • High sensitivity and selectivity
  • Low noise figure
  • Wide supply voltage range
  • Programmable gain control
  • On-chip VCO and PLL
  • Low power consumption
  • Compact QFN package

Benefits

  • Improved receiver performance: Direct conversion architecture minimizes image frequency interference, leading to cleaner signal reception.
  • Versatile application: Supports various modulation schemes, allowing its use in different radio communication systems.
  • Extended battery life: Low power consumption makes it ideal for portable and battery-powered devices.
  • Simplified system design: Integrated VCO and PLL reduce the number of external components, simplifying the design process.
  • Compact solution: Small QFN package saves board space and reduces overall system size.

Additional Details

The CMX990Q1 operates over a wide frequency range, typically from VHF to UHF. It features programmable gain control, allowing the user to optimize receiver performance for different signal levels. The on-chip VCO and PLL provide excellent frequency stability. The device is available in a compact QFN package, making it easy to integrate into small form factor designs. It's designed for robust performance in demanding environments and is suitable for both voice and data communication applications. Its direct conversion architecture significantly reduces the need for external filtering, leading to a lower bill of materials cost.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess