EN
  • EN
  • DE

DS90UB929TRGCRQ1

Part No DS90UB929TRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER HDMI TO CML 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 5.95Gbps Serializer 24 Input 1 Output 64-VQFN (9x9)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DS90UB929
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43926-6, -296-43926-1-ND, 296-43926-2-ND, 296-DS90UB929TRGCRQ1TR, 296-43926-2, 296-43926-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869634-DS90UB929TRGCRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB929TRGCRQ1 CAD Model

Description

Product Overview: DS90UB929TRGCRQ1 from Texas Instruments

The DS90UB929TRGCRQ1 is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This integrated circuit is part of the FPD-Link III family and is specifically engineered to provide high-speed forward-channel data transmission over a single differential pair. With its robust feature set and compliance with automotive standards, the DS90UB929TRGCRQ1 is an ideal solution for a wide range of applications requiring reliable high-speed data communication.

Key Features:

  • High-Performance Serializer: The DS90UB929TRGCRQ1 converts parallel input data to a serialized output stream over a differential pair, enabling high-speed communication that is essential for video and data transmission in modern vehicles.
  • FPD-Link III Technology: Utilizing the FPD-Link III interface, this device supports high-definition video and data transmission with excellent EMI performance, making it suitable for electromagnetic-sensitive environments.
  • Automotive-Qualified: This product is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry for performance and reliability under extreme conditions.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal integrity over long cable distances, improving the quality and reliability of data transmission.
  • Support for Multiple Video Formats: The DS90UB929TRGCRQ1 supports a wide range of video formats, including 24-bit color depth and up to 1080p resolution, making it versatile for various display applications.

Applications:

The DS90UB929TRGCRQ1 is particularly well-suited for use in automotive infotainment and driver assistance systems where high-quality video transmission is crucial. It is also applicable in industrial camera systems, video surveillance, and other systems requiring robust video data transfer capabilities.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the DS90UB929TRGCRQ1 is no exception. It is manufactured to the highest standards, ensuring that it delivers consistent performance and longevity, even in the harshest environments.

With its combination of advanced features, automotive qualification, and Texas Instruments' reputation for quality, the DS90UB929TRGCRQ1 is an excellent choice for designers and engineers looking to implement reliable high-speed data and video communication in their systems.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1947 $57.3629
15+ $6.7239 $100.8585
24+ $6.5138 $156.3312
32+ $6.3036 $201.7152
42+ $6.0935 $255.9270
55+ $5.4632 $300.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess