The SN65EPT23DGK is a robust, high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments. This device is part of TI's interface product line, specifically tailored for digital communication applications that require high-speed data transmission over twisted-pair or parallel-point-to-point data buses.
Key Features
- High-Speed Operation: This device supports signaling rates up to 200 Mbps, making it suitable for high-speed data transmission requirements.
- Low Power Consumption: The SN65EPT23DGK is optimized for low power consumption, which is critical for energy-sensitive designs.
- Wide Operating Range: It operates over a broad voltage range from 3.3V to 5V, providing design flexibility for various system voltage levels.
- Robust Protection Features: The device includes fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted. This feature enhances the reliability of the communication link under fault conditions.
Applications
Due to its high-speed capabilities and robust design, the SN65EPT23DGK is an excellent choice for applications such as:
- Telecommunications
- Industrial control systems
- Networking equipment
- Data acquisition systems
Product Packaging and Quality
The SN65EPT23DGK comes in an 8-pin small-outline integrated circuit (SOIC) package, ensuring compactness and ease of integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed industry standards for performance and reliability.
Technical Specifications
- Package Type: 8-pin SOIC
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage Range: 3.3V to 5V
- Signaling Rate: Up to 200 Mbps
For designers and engineers looking for a reliable solution to facilitate high-speed data communication, the SN65EPT23DGK from Texas Instruments represents a blend of performance, efficiency, and reliability. Its comprehensive feature set ensures that it can meet the rigorous demands of today's digital communication systems.