EN
  • EN
  • DE

SMAJ4762E3/TR13

Part No SMAJ4762E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4762
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280315-SMAJ4762E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4762E3/TR13 CAD Model

Description

Product Overview: SMAJ4762E3/TR13 from Microchip Technology

The SMAJ4762E3/TR13 is a robust Zener diode product from Microchip Technology, designed to offer superior voltage regulation and protection for a wide range of electronic applications. This Zener diode is an essential component for circuits requiring voltage clamping, surge suppression, or voltage reference. The SMAJ4762E3/TR13 is housed in a compact SMA package, ensuring a minimal footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications.

Key Features

  • Voltage Range: The SMAJ4762E3/TR13 provides a nominal Zener voltage of 51 volts, making it suitable for a variety of applications that require a specific voltage regulation within this range.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this Zener diode can handle significant power levels, ensuring reliable operation under varying conditions.
  • High Surge Capability: The device is capable of withstanding high surge currents, offering excellent transient voltage protection for sensitive electronic components.
  • Package Type: The SMA (DO-214AC) package is known for its small size and reliability, providing a good balance between physical robustness and thermal performance.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in consumer electronics.
  • Tape and Reel Packaging: The TR13 suffix indicates that the diodes are provided in tape and reel packaging, facilitating efficient automated pick-and-place manufacturing processes.

Applications

  • Power supply regulation
  • Overvoltage and surge protection
  • Automotive electronics
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

The SMAJ4762E3/TR13 Zener diode from Microchip Technology is a reliable and versatile component that provides excellent performance for voltage regulation and protection tasks. Its robust design and compatibility with automated manufacturing make it a go-to choice for engineers and designers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess