EN
  • EN
  • DE

SMBG5354C/TR13

Part No SMBG5354C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5354
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280835-SMBG5354C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5354C/TR13 CAD Model

Description

Microchip Technology's SMBG5354C/TR13 Product Overview

The SMBG5354C/TR13 is a high-performance Schottky barrier rectifier diode from Microchip Technology, designed to meet the needs of modern electronic applications. This component is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances the efficiency of the system by reducing power loss during conduction.
  • High Surge Capability: With its robust surge handling capacity, the SMBG5354C/TR13 can withstand transient over-voltage events, ensuring reliability and longevity in harsh conditions.
  • Fast Switching Speed: Engineered for quick response times, this diode is capable of fast switching, which is essential for high-frequency applications and minimizes energy losses during transitions.
  • Surface Mount Package: The device comes in a DO-215AA package, also known as an SMBG package, which is suitable for automated assembly processes and helps in saving PCB space.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various applications, from industrial to commercial electronics.
  • Lead-Free and RoHS Compliant: The SMBG5354C/TR13 is compliant with RoHS and lead-free standards, reflecting Microchip Technology's commitment to environmental sustainability.

Applications

The SMBG5354C/TR13 is designed to serve a broad range of applications. Its efficiency and reliability make it suitable for:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Telecommunication systems
  • LED lighting
  • Computing devices
  • High-frequency inverters

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBG5354C/TR13 is no exception. Each diode is manufactured to the highest standards, ensuring that customers receive a reliable and consistent product for their electronic designs. With its combination of performance, efficiency, and compact form factor, the SMBG5354C/TR13 is an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess