EN
  • EN
  • DE

74AXP1T34GSH

Part No 74AXP1T34GSH
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series 74AXP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.7 V ~ 2.75 V
Voltage - VCCB 1.2 V ~ 5.5 V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT1202 (1x1)
Base Product Number 74AXP1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306993125,1727-2484-6,568-12915-6-ND,1727-2484-2,568-12915-2-ND,1727-2484-1,568-12915-1-ND,568-12915-2,74AXP1T34GS,125,568-12915-1,568-12915-6
Standard Package 5,000
Win Source Part Number 1040138-74AXP1T34GSH
Ultra Librarian 3D Model Ultra Librarian 74AXP1T34GSH CAD Model

Description

The 74AXP1T34GSH is a voltage level translator from the 74AXP series of integrated circuits (ICs) designed for level shifting applications.

  • Channel Type: Unidirectional
  • Circuits: One
  • Output Type: Non-inverted
  • Package: 6-XFDFN
  • Supplier Device Package: 6-XSON, SOT1202 (1x1)
  • VCCA: 0.7 V to 2.75 V
  • VCCB: 1.2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C (TA)
  • Packaging: Tape and reel
  • Standard Package: 5,000
  • Cross-Reference: SN74AUP1T98DSFR
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3479 $59.1430
405+ $0.2855 $115.6275
630+ $0.2767 $174.3210
865+ $0.2677 $231.5605
1,120+ $0.2587 $289.7440
1,495+ $0.2319 $346.6905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess