EN
  • EN
  • DE

SMBG5358BE3/TR13

Part No SMBG5358BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 15.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5358
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280742-SMBG5358BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5358BE3/TR13 CAD Model

Description

Introducing the SMBG5358BE3/TR13 from Microchip Technology

The SMBG5358BE3/TR13 is a state-of-the-art semiconductor product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of electronic components that cater to a wide range of applications across various industries, including automotive, aerospace, consumer electronics, and more.

Key Features

  • High Reliability: The SMBG5358BE3/TR13 is built to meet the rigorous standards of industrial performance, ensuring a reliable operation even under challenging conditions.
  • Advanced Technology: Utilizing the latest in semiconductor technology, this product offers excellent efficiency and precision, making it suitable for critical applications.
  • Compact Form Factor: Designed in a small outline package, it is ideal for space-constrained applications, providing powerful performance in a compact size.
  • Easy Integration: The device's compatibility with standard manufacturing processes allows for seamless integration into a variety of electronic systems.

Applications

The versatility of the SMBG5358BE3/TR13 allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Power management solutions
  • Signal processing
  • Automotive electronics
  • Industrial control systems
  • Communication equipment

Product Specifications

The SMBG5358BE3/TR13 comes packed with features that ensure optimal performance:

  • Voltage Range: Designed to operate within a specific voltage range, accommodating various power supply requirements.
  • Temperature Range: Capable of functioning across a wide temperature range, making it suitable for harsh environments.
  • Package: Available in a tape and reel (TR13) format for automated assembly processes, ensuring efficient manufacturing and reduced labor costs.

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The SMBG5358BE3/TR13 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability.

Whether you are developing cutting-edge technology or upgrading existing systems, the SMBG5358BE3/TR13 from Microchip Technology is an excellent choice for your semiconductor needs, offering reliability, efficiency, and versatility in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess