EN
  • EN
  • DE

TPS2410PW

Part No TPS2410PW
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 130ns
Operating Supply Current 4.25mA
Supply Voltage - Operating 3 V to 16.5 V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 033727-TPS2410PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2410PW CAD Model

Description

The TPS2410PW is a versatile and robust power distribution switch designed by Texas Instruments (TI), a leader in semiconductor solutions. This component is specifically engineered to facilitate the controlled distribution of power in a variety of electronic applications, ensuring both safety and efficiency in power management.

Key Features

  • Adjustable Current-Limit: The TPS2410PW features an adjustable current limit which provides designers with the flexibility to set the threshold according to the needs of their specific application, protecting downstream circuitry from overcurrent conditions.
  • Wide Operating Voltage Range: With an operating voltage range from 2.5V to 18V, this switch is suitable for a broad range of applications, from low-voltage logic circuits to higher voltage power rails.
  • Fast Overcurrent Response: The device is designed to react quickly to overcurrent situations, typically responding within 2µs, which helps to prevent damage to the system by minimizing the duration of the fault condition.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered down, safeguarding the input source from potential damage.

Applications

The TPS2410PW is ideal for a wide range of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Hot-Swap Power Supplies
  • USB and Peripheral Ports
  • Industrial and Automotive Systems

Package and Quality

Housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TPS2410PW is designed for space-constrained applications while providing excellent thermal performance. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency.

Design Support

Texas Instruments provides extensive design support for the TPS2410PW, including technical documentation, reference designs, and the TI E2E™ support forums, where engineers can collaborate and get assistance from TI experts.

You May Also Be Interested in

Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess