EN
  • EN
  • DE

MAX8797GTI+

Part No MAX8797GTI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Digital Cores, Power Supply
Supply Voltage (V) 2V ~ 26V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN-EP (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706995-MAX8797GTI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8797GTI+ CAD Model

Description

The MAX8797GTI+ is a highly sophisticated, integrated power-management IC (PMIC) from the renowned manufacturer Maxim Integrated, designed to cater to the demanding needs of complex electronic systems. This advanced component is engineered to deliver efficient power regulation, ensuring optimal performance and longevity of the devices it powers.

Key Features:

  • High-Efficiency Power Conversion: The MAX8797GTI+ boasts a high level of power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Multiple Output Channels: It features multiple output channels that can be programmed and controlled independently, providing flexibility in managing various power requirements of different system components.
  • Integrated MOSFETs: The inclusion of integrated MOSFETs simplifies the design and reduces the external component count, leading to a more compact and reliable power management solution.
  • Programmable Switching Frequency: The device offers a programmable switching frequency, allowing designers to optimize the performance based on the specific needs of their application.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, preventing damage due to overheating.

Applications:

The MAX8797GTI+ is ideally suited for a wide range of applications, including:

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Servers and Workstations
  • Embedded Systems

Technical Specifications:

The MAX8797GTI+ operates over a wide input voltage range, accommodates various battery technologies, and is designed to work in conjunction with high-performance microprocessors and chipsets. Its compact form factor, combined with a robust set of features, makes it an ideal choice for designers looking to create efficient, reliable, and high-performance power management systems.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0356 $72.1068
6+ $19.7216 $118.3296
10+ $19.1049 $191.0490
13+ $18.4892 $240.3596
17+ $17.8725 $303.8325
22+ $16.0233 $352.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess