EN
  • EN
  • DE

SN5S330RJKR

Part No SN5S330RJKR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383503-SN5S330RJKR
Ultra Librarian 3D Model Ultra Librarian SN5S330RJKR CAD Model

Description

The SN5S330RJKR from Texas Instruments is a state-of-the-art power multiplexer designed to cater to the demanding requirements of contemporary electronic applications. This advanced integrated circuit (IC) is engineered to deliver efficient power distribution and management, making it an ideal choice for a wide range of products, from portable devices to industrial systems.

Key Features

  • High-Performance Switching: The SN5S330RJKR offers seamless switching between power sources, ensuring a consistent and reliable supply of energy to the connected device.
  • Power Source Flexibility: This multiplexer is capable of handling multiple power sources, allowing for a versatile range of input voltages and types, accommodating both USB and AC/DC inputs.
  • Low On-Resistance: The device features a low on-resistance (RON), which minimizes power loss and improves overall efficiency during operation.
  • Overcurrent Protection: With built-in overcurrent protection, the SN5S330RJKR safeguards connected components from potential damage due to excessive current flow.
  • Thermal Shutdown: The IC also includes a thermal shutdown feature, which prevents overheating by automatically turning off the power if the temperature exceeds a certain threshold.
  • Compact Package: Housed in a compact RJ-24 package, the SN5S330RJKR saves valuable board space and is suitable for high-density circuit designs.

Applications

The versatility of the SN5S330RJKR makes it a perfect fit for a wide array of applications. It is particularly well-suited for:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring robust power management
  • Medical devices where reliable power switching is critical
  • Automotive applications, including infotainment and navigation systems

In conclusion, the Texas Instruments SN5S330RJKR power multiplexer is a high-quality, reliable component that offers an excellent combination of performance, protection, and compactness. Its ability to manage multiple power sources with efficiency makes it an indispensable part of modern electronic systems needing sophisticated power management solutions.

You May Also Be Interested in

Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,819 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess