EN
  • EN
  • DE

PT6685P

Part No PT6685P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6680
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 15V
Current - Output (Max) 5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Through Hole
Package / Case 14-SIP Module
Base Product Number PT6685
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2156-PT6685P-TI,PT6685P-NDR,TEXTISPT6685P
Standard Package 12
Win Source Part Number 1032460-PT6685P
Ultra Librarian 3D Model Ultra Librarian PT6685P CAD Model

Description

Introducing the PT6685P Power Module from Texas Instruments

The PT6685P is a high-performance, integrated power module from Texas Instruments, designed to meet the rigorous power demands of modern electronic devices. This module is a part of TI's extensive range of power management solutions that cater to a wide array of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Efficiency: The PT6685P is engineered for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power supply solutions.
  • Versatility: With a wide input voltage range, the PT6685P can accommodate various input sources, making it suitable for diverse operating environments.
  • Integrated Features: The module includes built-in protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Easy Implementation: The PT6685P is designed for easy implementation into existing designs, reducing time to market for new products.

Applications

The versatility of the PT6685P makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Industrial and automation systems
  • Telecommunications equipment
  • Automotive electronics
  • Networking hardware
  • Portable and battery-powered devices

Technical Specifications

The PT6685P boasts impressive technical specifications that ensure reliable and consistent power delivery:

  • Input Voltage Range: XX to XX Volts
  • Output Voltage Range: XX to XX Volts
  • Output Current: Up to XX Amps
  • High Efficiency: Up to XX%
  • Operating Temperature Range: -XX to +XX degrees Celsius

For detailed technical information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess