The LT8301HS5#TRMPBF is a monolithic micropower isolated flyback converter by Analog Devices Inc. This compact and efficient integrated circuit (IC) is designed to simplify the creation of isolated power supplies. It is housed in a small TSOT-23 package, making it an ideal choice for space-constrained applications.
Key Features
- No Opto-Isolator Required: The LT8301HS5#TRMPBF incorporates a primary-side feedback control, which eliminates the need for an opto-isolator and simplifies the design process.
- Wide Input Voltage Range: It operates over a wide input voltage range of 3V to 100V, providing versatility for various power supply configurations and ensuring compatibility with a broad range of input sources.
- High Efficiency: With its integrated 260mA, 150V power switch, the device offers high efficiency and supports output voltages up to 100V.
- Low Ripple Burst Mode® Operation: Its low ripple Burst Mode operation ensures high efficiency at low output currents and maintains a quiet output ripple, making it suitable for noise-sensitive applications.
- Thermal Protection: The device includes over-temperature protection, safeguarding the IC from potential thermal damage during abnormal operating conditions.
Applications
The LT8301HS5#TRMPBF is versatile and can be used in a variety of applications, including:
- Industrial Control Systems
- Telecommunication Power Supplies
- Isolated Auxiliary/Housekeeping Power Supplies
- Medical Equipment
- Automotive and Transportation Systems
Product Specifications
| Parameter |
Value |
| Package |
TSOT-23 |
| Input Voltage Range |
3V to 100V |
| Output Voltage |
Up to 100V |
| Switch Current |
260mA |
| Temperature Range |
-40°C to +125°C |
With its robust feature set and compact form factor, the LT8301HS5#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to implement isolated power supplies in their systems, without compromising on performance or space.