EN
  • EN
  • DE

LT4363IDE-2#TRPBF

Part No LT4363IDE-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Part Number Series LT4363
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806194-LT4363IDE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363IDE-2#TRPBF CAD Model

Description

The LT4363IDE-2#TRPBF from Linear Technology is an advanced surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This device is engineered to control the current during overvoltage events, such as load dump in automobiles, by regulating the output during a transient without the need for bulky and expensive transient voltage suppressors (TVS).

Key Features

  • Wide Operating Voltage Range: The LT4363IDE-2#TRPBF is capable of handling voltages from 4V to 80V, making it suitable for a broad range of applications in automotive, industrial, and avionics systems.
  • Overvoltage Control: During an overvoltage event, this device will limit the output voltage to a safe level, thus protecting downstream components from damage.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold according to their specific application requirements, ensuring customized protection.
  • Low Quiescent Current: The device features a low idle current draw, which is crucial for power-sensitive applications.
  • Robust Design: With its built-in thermal shutdown and fault protection features, the LT4363IDE-2#TRPBF is designed to withstand harsh operating conditions.

Applications

The versatility of the LT4363IDE-2#TRPBF makes it ideal for a variety of applications where voltage surges can be detrimental to electronic equipment. It is widely used in:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Power supply protection

Product Details

The LT4363IDE-2#TRPBF comes in a compact, surface-mountable DFN package, which allows for efficient space utilization on printed circuit boards. It is also RoHS compliant and designed for lead-free soldering, adhering to environmental standards. The device is available in tape and reel packaging, making it suitable for automated assembly processes.

Conclusion

With its robust protection features, the LT4363IDE-2#TRPBF from Linear Technology is an essential component for any design that requires reliable protection against voltage surges and spikes. Its high voltage capabilities and customizable settings ensure that it can be tailored to meet the needs of a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4151 $51.3208
17+ $6.0091 $102.1547
26+ $5.8061 $150.9586
38+ $5.4000 $205.2000
49+ $5.1970 $254.6530
61+ $4.9940 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess