The IXYS T1459-2 is a high-power thyristor, designed for controlling high voltages and currents in various industrial applications. Manufactured by IXYS, a leading company in power semiconductors, the T1459-2 provides robust and reliable performance in demanding environments. It’s engineered for applications requiring precise control and efficient switching of electrical power.
Applications
- AC motor drives
- DC power supplies
- Soft starters
- Welding equipment
- Voltage regulators
- Battery chargers
- Solid-state switches
Features
- High voltage capability
- High current capability
- Low on-state voltage drop
- High dv/dt capability
- High di/dt capability
- Excellent surge current capability
- Isolated baseplate
- RoHS compliant
Benefits
- Efficient Power Control: Enables precise control of high-power circuits, minimizing energy waste.
- High Reliability: Designed for robust performance in harsh industrial environments.
- Overload Protection: Withstands high surge currents, protecting the device and the system from damage.
- Simplified Circuit Design: Reduces the need for complex external circuitry due to its high voltage and current handling capabilities.
- Long Operational Life: Designed for long-term reliability, reducing maintenance and replacement costs.
Additional Details
The T1459-2 typically comes in a standard industrial package. Its operating temperature range is usually between -40°C to 125°C. Gate triggering current and voltage are important parameters for proper operation. For detailed specifications such as maximum voltage, current, gate trigger characteristics, and thermal resistance, refer to the IXYS datasheet for the T1459-2.