EN
  • EN
  • DE

TPS51275RUKT

Part No TPS51275RUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/LINEAR SYNC 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 1111920-TPS51275RUKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51275RUKT CAD Model

Description

The TPS51275RUKT is a highly efficient, dual-synchronous step-down controller designed by Texas Instruments, tailored for use in various applications such as notebooks, ultrabooks, and other low-power, compact devices. This advanced voltage regulator integrates a range of features to provide stable and reliable power management within electronic systems.

Key Features:

  • Wide Input Range: The TPS51275RUKT supports a broad input voltage range from 3V to 28V, making it versatile for different power supply scenarios.
  • Dual-Channel Output: This device offers two channels with 5-A and 3-A current capabilities, respectively, allowing for simultaneous regulation of different voltage levels required by various system components.
  • Adjustable Frequency: The switching frequency is adjustable from 300 kHz to 2.2 MHz, enabling designers to optimize the performance for specific applications and to use smaller, cost-effective external components.
  • Efficiency: The TPS51275RUKT incorporates synchronous rectification and a low quiescent current, which enhances the overall system efficiency and reduces power loss.
  • Power Saving Modes: It features multiple power-saving modes, including automatic PFM (Pulse Frequency Modulation) and PWM (Pulse Width Modulation) mode transition, to improve efficiency at light loads.
  • Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal protection to safeguard the system under abnormal conditions.
  • Package: It comes in a small 20-pin WQFN package, which is ideal for space-constrained applications.

Applications:

The TPS51275RUKT is suitable for a wide range of applications, including:

  • Notebook and Ultrabook Computers
  • Portable and Battery-Powered Equipment
  • Set-Top Boxes
  • Networking and Telecommunication Devices
  • Office Automation Equipment

Conclusion:

With its robust feature set and compact design, the TPS51275RUKT from Texas Instruments is an excellent choice for designers looking to improve power efficiency and reliability in their next-generation electronic products. Its flexibility and comprehensive protection features ensure that it can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8067 $54.2010
70+ $1.4825 $103.7750
105+ $1.4361 $150.7905
145+ $1.3898 $201.5210
190+ $1.3435 $255.2650
250+ $1.2045 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess