EN
  • EN
  • DE

LT4356CDE-1#TRPBF

Part No LT4356CDE-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 129351-LT4356CDE-1#TRPBF
Family Name LT4356-1
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-1#TRPBF CAD Model

Description

The LT4356CDE-1#TRPBF is a robust surge stopper device designed to protect sensitive electronic components from high voltage spikes and surges, ensuring system reliability and longevity. Manufactured by Linear Technology, a leader in analog integrated circuits, this device is ideal for automotive, industrial, avionics, and many other applications where power supply stability is critical.

Key Features:

  • Overvoltage Protection: The LT4356CDE-1#TRPBF clamps input voltages to a safe level, allowing systems to operate through high voltage transients without damage.
  • Wide Operating Voltage Range: This device can handle a wide range of input voltages from 4V to 80V, making it versatile for various application requirements.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level using an external resistor divider, providing flexibility in different circuit designs.
  • Low Quiescent Current: It features a low quiescent current, which is essential for power-sensitive applications.
  • Reverse Input Protection: The surge stopper protects against negative input voltages, which can be crucial in environments where such scenarios can occur.

Applications:

  • Automotive Electronics
  • Industrial Controls
  • Avionics and Marine Systems
  • Telecommunications Infrastructure
  • Power Supplies

The LT4356CDE-1#TRPBF is packaged in a compact, thermally efficient 12-lead (4mm × 3mm) DFN package, which is RoHS compliant and suitable for automated assembly processes. The device is also available in a tape and reel package, denoted by the TRPBF suffix, which facilitates high-volume manufacturing.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT4356CDE-1#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in the most demanding conditions. With overcurrent protection and a fault indicator output that signals when the input voltage exceeds the overvoltage threshold or during overcurrent conditions, this surge stopper provides a comprehensive solution for power supply protection.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5168
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess