Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Omron Automation and Safety
Series E3FA
Package Bulk
Sensing Method Reflective
Sensing Distance 787.4" (20m)
Voltage - Supply 10V ~ 30V
Response Time 500µs
Output Configuration PNP - Dark-ON/Light-ON - Selectable
Light Source Red LED
Connection Method Cable
Ingress Protection IEC IP67, IP69K
Cable Length 78.74" (2m)
Adjustment Type Single-Turn
Temperature Range - Operating -25°C ~ 55°C
Base Product Number E3FA-TP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names SW1780,E3FA-TP11 2M-ND,E3FATP112M
Standard Package 1
Win Source Part Number 989438-E3FA-TP11 2M
Ultra Librarian 3D Model Ultra Librarian E3FA-TP11 2M CAD Model

Description

Omron E3FA-TP11 2M is a reflective optical sensor suitable for use in various industrial applications.

  • Manufacturer: Omron Automation and Safety
  • Product: E3FA-TP11 2M
  • Series: E3FA
  • Category: Sensors, Transducers > Optical Sensors - Photoelectric, Industrial
  • Packaging: Bulk
  • Cable Length: 78.74" (2m)
  • Ingress Protection: IEC IP67, IP69K
  • Sensing Distance: 787.4" (20m)
  • Output Configuration: PNP with Dark-ON/Light-ON-Selectable

You May Also Be Interested in

ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T
ON Semiconductor
Stepping Motor Driver IC
Lowest to $0.5985
ECAD model for LB1909MC-BH
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Texas Instruments
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Lowest to $1.5680
ECAD model for DRV8701PRGER
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention