EN
  • EN
  • DE

LTC3855IFE#PBF

Part No LTC3855IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Duty Cycle 95 %
Lead Free Yes
Max Frequency 850 kHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 2
Number of Pins 38
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1030590-LTC3855IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3855IFE#PBF CAD Model

Description

Analog Devices Inc. LTC3855IFE#PBF - Dual, Multiphase Synchronous Step-Down DC/DC Controller

The LTC3855IFE#PBF is a high-performance, dual, multiphase synchronous step-down DC/DC controller from Analog Devices Inc. that provides a compact and efficient power management solution for a wide range of applications. This device is designed to convert a higher DC input voltage into a lower DC output voltage with high efficiency, which is crucial for powering sensitive electronic circuits in modern electronic systems.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3855IFE#PBF can accommodate a variety of power sources, including 12V and 24V rails commonly found in industrial, automotive, and telecommunications equipment. Its output voltage can be precisely regulated to as low as 0.6V, with a tolerance of ±1% over temperature, which is essential for powering today's low-voltage digital ICs.

One of the key advantages of the LTC3855IFE#PBF is its ability to operate in multiphase mode, which allows the controller to drive multiple synchronous buck converter stages in parallel. This multiphase operation significantly reduces input and output ripple current, which in turn minimizes the size of the input and output capacitors required. Moreover, the phase-locked loop (PLL) feature of the LTC3855IFE#PBF ensures that the phases are evenly spaced, improving the overall performance of the power supply.

The LTC3855IFE#PBF also boasts integrated N-channel MOSFET gate drivers, which provide powerful driving capabilities for external MOSFETs. This results in lower switching losses and better thermal performance, enabling the design of compact and highly efficient power systems. Additionally, the device offers a range of programmable features, including soft-start, frequency synchronization, and selectable operating modes, giving designers the flexibility to optimize the power supply for specific application requirements.

Safety and protection features are also built into the LTC3855IFE#PBF, such as overvoltage, undervoltage, and overcurrent protection, which safeguard the power supply and the load from various fault conditions. The LTC3855IFE#PBF is available in a thermally enhanced 38-lead TSSOP package, which ensures reliable operation even in environments with high ambient temperatures.

With its robust feature set and flexibility, the LTC3855IFE#PBF from Analog Devices Inc. is an ideal choice for engineers looking to develop efficient, reliable, and high-density power solutions for their next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3986 $73.5944
8+ $15.0963 $120.7704
12+ $14.6246 $175.4952
17+ $14.1528 $240.5976
22+ $13.6811 $300.9842
29+ $12.2658 $355.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess