EN
  • EN
  • DE

LAUNCHXL2-570LC43

Part No LAUNCHXL2-570LC43
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TMS570LC4357 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201515-LAUNCHXL2-570LC43
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers -Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Series Hercules™
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-R5F
Utilized IC / Part TMS570LC4357
Mounting Type Fixed
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL2-570LC43 CAD Model

Description

The LAUNCHXL2-570LC43 is a comprehensive development kit designed by Texas Instruments to facilitate the rapid prototyping and development of applications using the Hercules™ TMS570LC43x Microcontroller. This LaunchPad kit is ideal for those looking to work with advanced automotive and industrial control systems as it provides a robust platform for developing safety-critical applications.

Key Features:

  • Hercules TMS570LC43x MCU: At the heart of the LAUNCHXL2-570LC43 is the TMS570LC43x MCU which is a dual-core ARM Cortex-R5 based microcontroller that offers high performance and safety features, making it suitable for ISO 26262 and IEC 61508 safety-critical applications.
  • Integrated Safety Features: The MCU includes built-in safety features such as ECC (Error Correction Code), lockstep CPUs, BIST (Built-in Self-Test), and MPU (Memory Protection Unit) to ensure reliable operation in safety-critical systems.
  • On-Board Debug Probe: The LaunchPad comes with an integrated XDS100v2 JTAG debug probe for real-time in-system programming and debugging without the need for additional hardware.
  • Expansion-Ready: The development kit includes BoosterPack™ plug-in module headers that support a wide range of add-on boards, enabling the expansion of functionality and easy prototyping with additional peripherals and sensors.
  • Software Support: Texas Instruments provides extensive software support for the LAUNCHXL2-570LC43, including HALCoGen for low-level driver generation, and Hercules Safety MCU Demos, which can help accelerate development time.
  • Educational Resources: Access to TI’s extensive online training and documentation, as well as an active community of developers and engineers, helps users to get up to speed quickly with the development kit.

Whether you are developing advanced automotive safety systems, industrial automation solutions, or other high-integrity applications, the LAUNCHXL2-570LC43 LaunchPad Development Kit provides a reliable and flexible starting point. Its combination of performance, safety features, and support make it an invaluable tool for engineers and developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess