EN
  • EN
  • DE

CS42L51-DNZ

Part No CS42L51-DNZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Cirrus Logic Inc.
Package Tube
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 98 / 98
Voltage - Supply, Analog 1.8V, 2.5V
Voltage - Supply, Digital 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number CS42L51
Other Names 598-1627,CS42L51DNZ,-598-1627
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261727-CS42L51-DNZ
Ultra Librarian 3D Model Ultra Librarian CS42L51-DNZ CAD Model

Description

The CS42L51-DNZ is a stereo audio codec integrated circuit.

  • Data Interface: Serial
  • Resolution: 24 bits
  • ADCs: 2
  • DACs: 2
  • Architecture: Sigma-delta
  • Temperature Range: -40°C to 85°C
  • Voltage Supply (Analog): 1.8V and 2.5V
  • Voltage Supply (Digital): 1.8V and 2.5V
  • Dynamic Range (ADCs and DACs): 98dB
  • Package: 32-VFQFN exposed pad
  • Manufacturer: Cirrus Logic Inc.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
ams
Lowest to $3.2687
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3705 $61.1115
6+ $16.7143 $100.2858
10+ $16.1919 $161.9190
13+ $15.6696 $203.7048
17+ $15.1473 $257.5041
23+ $13.5803 $312.3469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess