EN
  • EN
  • DE

ADAU1787BCBZRL

Part No ADAU1787BCBZRL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type General Purpose
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
Voltage - Supply, Analog 1.7V ~ 1.98V
Voltage - Supply, Digital 0.85V ~ 0.99V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 42-UFBGA, WLCSP
Supplier Device Package 42-WLCSP (2.7x2.32)
Base Product Number ADAU1787
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852422-ADAU1787BCBZRL
Ultra Librarian 3D Model Ultra Librarian ADAU1787BCBZRL CAD Model

Description

Product Overview: ADAU1787BCBZRL by Analog Devices Inc.

The ADAU1787BCBZRL is a high-performance, low-power codec from Analog Devices Inc., designed to deliver exceptional audio quality with a range of features tailored for advanced audio applications. This codec integrates a digital signal processor (DSP) along with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide a complete audio processing solution.

Key Features

  • Advanced Audio Processing: The built-in SigmaDSP processor allows for complex audio signal processing, enabling noise reduction, equalization, and other audio enhancements.
  • High-Quality Conversion: With its high-performance ADCs and DACs, the ADAU1787BCBZRL ensures pristine audio fidelity, making it ideal for high-end audio systems.
  • Low Power Consumption: Designed for efficiency, this codec is suitable for battery-powered devices, offering extended operation time without compromising on audio quality.
  • Flexible Audio Routing: Multiple input and output channels provide versatility in audio routing, supporting various audio formats and configurations.
  • Configurable via Software: The device can be easily configured and customized via Analog Devices' SigmaStudio software, allowing for a tailored audio experience.

Applications

The ADAU1787BCBZRL is versatile and can be used in a wide range of applications, including:

  • Automotive audio systems
  • Professional audio equipment
  • Home theater systems
  • Active noise-cancelling headphones
  • Portable audio devices

Product Specifications

As a product of Analog Devices Inc., the ADAU1787BCBZRL boasts robust specifications that ensure reliable and high-quality audio processing:

  • Supply Voltage: 1.8V
  • Signal-to-Noise Ratio (SNR): High SNR for both ADCs and DACs
  • Operating Temperature Range: Industrial grade
  • Package: Compact, surface-mount package for easy integration into various designs

The ADAU1787BCBZRL is an ideal solution for designers looking to enhance their audio systems with superior sound quality and advanced features. Analog Devices Inc. provides comprehensive support and documentation, ensuring a smooth design-in process for this high-performance audio codec.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1118 $56.8944
18+ $5.8353 $105.0354
27+ $5.6530 $152.6310
37+ $5.4706 $202.4122
48+ $5.2883 $253.8384
64+ $4.7412 $303.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess