EN
  • EN
  • DE

PCM1863DBTR

Part No PCM1863DBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 2CH 110DB I2C/SPI 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 1087014-PCM1863DBTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1863DBTR CAD Model

Description

The PCM1863DBTR is a state-of-the-art audio analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance component is part of TI's extensive range of audio data converters that are engineered to provide top-tier audio quality, efficiency, and versatility for a wide array of audio applications.

Key Features

  • High-Resolution Audio: With support for 24-bit resolution and sampling rates up to 192 kHz, the PCM1863DBTR delivers crystal-clear audio conversion, making it ideal for high-fidelity audio systems.
  • Flexible Inputs: The device features four single-ended or two differential inputs, providing versatility for various audio source configurations.
  • Low Noise and Distortion: It boasts an excellent signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring pristine audio signal integrity.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for precise gain control, which is crucial for optimizing the dynamic range of the audio signal.
  • Advanced Power Management: The PCM1863DBTR includes power-saving features such as a low-power standby mode and programmable auto-power-down functionality, making it suitable for energy-sensitive applications.

Applications

The PCM1863DBTR is an ideal choice for a variety of audio applications, including:

  • Professional audio recording equipment
  • High-fidelity home audio systems
  • Audio interfaces and sound cards
  • AV receivers
  • Digital mixing consoles

Technical Specifications

The device is housed in a TSSOP package with a 30-pin footprint. It operates over a wide temperature range and is designed for easy integration into existing and new audio systems.

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the PCM1863DBTR is no exception. It is built to meet the rigorous standards of the audio industry. TI also provides extensive technical support and documentation, ensuring that designers can take full advantage of the ADC's capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2609 $52.0007
54+ $1.8551 $100.1754
84+ $1.7971 $150.9564
115+ $1.7392 $200.0080
149+ $1.6812 $250.4988
200+ $1.5073 $301.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,338 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess