EN
  • EN
  • DE

SPC560B40L3C6E0X

Part No SPC560B40L3C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-11606-1, -497-11606-6, 497-11606-2, -497-11606-2, -497-11606-1, 497-11606-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934783-SPC560B40L3C6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B40L3C6E0X CAD Model

Description

STMicroelectronics SPC560B40L3C6E0X Microcontroller

The SPC560B40L3C6E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the SPC560Bx family, which is renowned for its robustness, reliability, and state-of-the-art features.

At the heart of the SPC560B40L3C6E0X is a 32-bit Power Architecture® CPU, which operates at a frequency of up to 64 MHz. This powerful core provides the computational horsepower necessary to handle complex algorithms and real-time processing tasks. The MCU also boasts 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.

Key Features:

  • High-Performance Core: 32-bit Power Architecture® with a maximum frequency of 64 MHz for efficient processing.
  • Memory: 512 KB of flash memory and 64 KB of RAM to support intricate applications.
  • Advanced Timers: A rich set of timers, including standard and advanced control timers, is available for a wide range of timing and control operations.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and UARTs, facilitating versatile connectivity options.
  • Analog-to-Digital Converter: Integrated 10-bit ADCs provide precise analog signal measurement capabilities.
  • Enhanced Safety Features: Includes features such as a Memory Protection Unit (MPU) and a watchdog timer to ensure system integrity and reliability.
  • Low Power Modes: Several low power modes are available to reduce power consumption during idle or standby states.

This MCU is designed with a focus on functional safety, and it includes features that make it suitable for applications requiring compliance with the ISO 26262 standard for automotive safety. The SPC560B40L3C6E0X also comes in a LQFP64 package, which is ideal for space-constrained applications.

Whether it's for automotive powertrain systems, body control modules, or industrial control systems, the SPC560B40L3C6E0X provides a reliable and flexible solution that engineers can trust for their high-performance embedded system designs.

For developers, STMicroelectronics offers comprehensive support, including development tools, software libraries, and evaluation boards, to accelerate the design and deployment of applications leveraging the SPC560B40L3C6E0X microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1568 $72.4704
6+ $19.8209 $118.9254
8+ $19.2015 $153.6120
11+ $18.5821 $204.4031
14+ $17.9627 $251.4778
19+ $16.1045 $305.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,006 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess