EN
  • EN
  • DE

PIC16C925-I/L

Part No PIC16C925-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 68PLCC / PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 176 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC16C925
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C925-I/L-NDR,PIC16C925I/L
Standard Package 19
Win Source Part Number 1084930-PIC16C925-I/L
Ultra Librarian 3D Model Ultra Librarian PIC16C925-I/L CAD Model

Description

Microchip Technology's PIC16C925-I/L Microcontroller

The PIC16C925-I/L is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, one of the leading providers of smart, connected, and secure embedded control solutions. This microcontroller is packed with Microchip's PIC architecture and is designed to handle a wide range of applications across various industries, including automotive, industrial, appliances, and consumer electronics.

One of the standout features of the PIC16C925-I/L is its integrated LCD driver, which can support up to 64 segments, making it an ideal choice for applications with alphanumeric displays. The device operates in the industrial temperature range, denoted by the suffix '-I', and comes in a PLCC (Plastic Leaded Chip Carrier) package, indicated by the '/L' at the end of its name.

The PIC16C925-I/L offers a robust set of features:

  • Program Memory: It comes with a generous amount of flash program memory, allowing for flexible and space-efficient code development.
  • Data Memory: The device includes RAM for variable storage and EEPROM for non-volatile memory needs, ensuring data retention across power cycles.
  • Timers: Multiple built-in timers support a variety of timing and counting functionalities, crucial for real-time tasks and events.
  • I/O Ports: The microcontroller provides several general-purpose I/O ports that can be configured to interface with external devices and sensors.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition applications.
  • Communication Peripherals: It includes serial communication modules for standard protocols like USART, SPI, and I²C, facilitating easy data exchange with other devices.
  • Power Management: The PIC16C925-I/L has power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to the efficient management of power consumption.

The microcontroller's versatility is further enhanced by its programmable code protection, device reset timer, and low-power watchdog timer. These features ensure reliable operation and help prevent unauthorized code access and system failures.

Whether you're designing a simple user interface or a complex multitasking system, the PIC16C925-I/L from Microchip Technology provides a scalable, cost-effective solution that can meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess