Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1144247-AMC1100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Metering
Ultra Librarian 3D Model Ultra Librarian AMC1100 CAD Model

Description

The AMC1100 from Texas Instruments is a precision isolation amplifier designed for accurate, isolated voltage measurement. This specialized component is ideal for use in industrial applications such as motor drives, energy metering, and renewable energy systems. With its high-precision capabilities, it ensures reliable performance in environments that require electrical isolation.

Key Features

  • High Accuracy: The AMC1100 offers a low offset voltage, which enables precise measurements critical for monitoring and controlling systems.
  • Isolation: With an isolation voltage of 4kV<sub>PEAK, it provides safety and functionality by electrically isolating the input from the output.
  • Low Nonlinearity: The device has a low nonlinearity of ±0.1%, which means it can reproduce input voltage changes with high fidelity, ensuring the integrity of the signal is maintained.
  • High Bandwidth: A bandwidth of up to 200kHz allows for the AMC1100 to be used in applications that require fast signal processing.
  • Robust Design: The AMC1100 is designed to operate in harsh industrial environments, with a temperature range of -40°C to +125°C.

Applications

  • Motor Control: Accurate current sensing in motor drives for better performance and protection.
  • Power Monitoring: Reliable voltage and current measurement for efficient energy management.
  • Renewable Energy Systems: Ensures accurate data collection for solar inverters and wind turbines.
  • Industrial Automation: Provides the necessary isolation and precision for automated industrial systems.

Technical Specifications

Parameter Value Isolation Voltage 4kV<sub>PEAK Offset Voltage Low Nonlinearity ±0.1% Bandwidth Up to 200kHz Operating Temperature Range -40°C to +125°C

Overall, the AMC1100 by Texas Instruments is an exceptional choice for professionals seeking a reliable and accurate isolation amplifier for their sophisticated industrial systems.

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0620
ECAD model for 04661.75NRHF
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4870 $52.2270
43+ $2.3296 $100.1728
67+ $2.2509 $150.8103
96+ $2.0935 $200.9760
125+ $2.0148 $251.8500
155+ $1.9361 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,535 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention