EN
  • EN
  • DE

STM32G431CBT3TR

Part No STM32G431CBT3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 17x12b SAR; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1355540-STM32G431CBT3TR
Ultra Librarian 3D Model Ultra Librarian STM32G431CBT3TR CAD Model

Description

STMicroelectronics STM32G431CBT3TR Microcontroller

The STM32G431CBT3TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance, robustness, and versatility for a wide range of applications. This MCU is part of the STM32G4 series, which is known for its exceptional power efficiency and processing capabilities, making it an ideal choice for industrial, consumer, medical, and smart energy systems.

At the heart of the STM32G431CBT3TR is a 32-bit Arm® Cortex®-M4 core with a floating-point unit (FPU) and a memory protection unit (MPU), which runs at speeds of up to 170 MHz. The FPU enhances the MCU's ability to handle complex mathematical computations, which is crucial for applications requiring intensive signal processing. The MPU contributes to system reliability and security by providing hardware support for memory segmentation.

With a rich set of integrated peripherals, the STM32G431CBT3TR offers a variety of functionalities to support diverse application requirements. It includes multiple 16-bit and 32-bit timers, a high-resolution timer, and several communication interfaces such as USART, SPI, I2C, CAN, and USB. These interfaces enable seamless connectivity and data exchange with other devices and systems.

The device features advanced analog capabilities, including fast 12-bit ADCs, comparators, operational amplifiers, and DAC channels. These analog components are essential for applications that need precise sensor reading and control, such as motor control and power management systems.

Furthermore, the STM32G431CBT3TR supports a wide range of power supply voltages from 1.7V to 3.6V, which allows it to operate in energy-sensitive environments efficiently. The MCU also includes several power-saving modes, which help to minimize power consumption during idle or low-activity periods.

For developers, STMicroelectronics provides comprehensive software support through the STM32Cube ecosystem, which includes HAL and LL APIs, middleware, and a full set of development tools. This support accelerates the development process and enables rapid prototyping and deployment of applications.

The STM32G431CBT3TR is available in a 48-pin LQFP package, making it suitable for space-constrained applications while providing enough I/Os for complex tasks. Its robust design, combined with a temperature range of -40°C to +85°C, ensures reliable operation under challenging environmental conditions.

In summary, the STM32G431CBT3TR from STMicroelectronics is a powerful and flexible microcontroller that is well-suited to meet the demands of modern embedded systems, offering a balance of performance, power efficiency, and advanced features.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0118 $50.1180
25+ $4.1123 $102.8075
38+ $3.9838 $151.3844
52+ $3.8553 $200.4756
68+ $3.7268 $253.4224
90+ $3.3412 $300.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess