EN
  • EN
  • DE

PCM1789TPWRQ1

Part No PCM1789TPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 24TSSOP / DAC, Audio 24 b 192k DSP, I²S 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCM1789
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-28413-1,296-28413-2,-PCM1789TPWRQ1-NDR,-296-28413-1-ND,296-28413-6
Standard Package 2,000
Win Source Part Number 984530-PCM1789TPWRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1789TPWRQ1 CAD Model

Description

Product Overview: PCM1789TPWRQ1 from Texas Instruments

The PCM1789TPWRQ1 is a high-performance, automotive-grade audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality in a wide range of automotive audio applications. With its advanced design and cutting-edge technology, this component ensures superior audio fidelity, making it an ideal choice for in-car entertainment systems, advanced driver-assistance systems (ADAS), and other audio-related automotive applications.

Key Features

  • High-Resolution Audio: The PCM1789TPWRQ1 supports 24-bit resolution and provides a sampling rate of up to 192 kHz, ensuring detailed and accurate sound reproduction for a high-fidelity audio experience.
  • Superior Signal-to-Noise Ratio (SNR): Boasting an impressive SNR of 113 dB, this DAC minimizes noise and allows for crystal-clear audio output.
  • Dynamic Range: With a dynamic range of 113 dB, it captures the full spectrum of sound, from the softest whispers to the loudest explosions, without any loss in quality.
  • Low Distortion: The total harmonic distortion plus noise (THD+N) is remarkably low at -93 dB, ensuring the audio output is free from unwanted artifacts.
  • Automotive Qualification: As a Q1 device, the PCM1789TPWRQ1 meets the stringent requirements of the automotive industry, including reliability and performance standards.
  • Integrated Digital Filter: Includes an 8x oversampling digital filter which further enhances audio quality by reducing out-of-band noise.
  • Power Supply Range: The device operates on a versatile power supply range, accommodating various automotive power systems.

Applications

  • In-car entertainment systems
  • Navigation and multimedia systems
  • Advanced driver-assistance systems (ADAS) with audio feedback
  • External amplifier systems

The PCM1789TPWRQ1 is housed in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained automotive environments. Its robust design ensures that it can withstand the harsh conditions typical of automotive applications, including temperature extremes and vibrations.

For developers and manufacturers seeking a DAC that offers both high-quality audio performance and automotive reliability, the PCM1789TPWRQ1 from Texas Instruments is an excellent choice. Its advanced features and specifications make it a leading solution in the market for automotive audio systems.

You May Also Be Interested in

Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6568 $50.9112
22+ $4.6414 $102.1108
34+ $4.4964 $152.8776
46+ $4.3514 $200.1644
60+ $4.2063 $252.3780
80+ $3.7712 $301.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,499 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess