EN
  • EN
  • DE

TPS63020EVM-487

Part No TPS63020EVM-487
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS63020 / TPS63020 DC to DC Converter and Switching Regulator Chip 3.2VDC to 3.4VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1A
Voltage - Input 2 V ~ 5.5 V
Regulator Topology Buck-Boost
Frequency - Switching 2.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS63020
Win Source Part Number 792544-TPS63020EVM-487
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS63020
Introduction Date March 19, 2010
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS63020EVM-487 CAD Model

Description

The TPS63020EVM-487 from Texas Instruments is a comprehensive evaluation module designed for engineers and developers to test the capabilities and performance of the TPS63020 buck-boost converter. This versatile evaluation module (EVM) provides an efficient platform for testing the TPS63020 integrated circuit (IC), which is known for its ability to maintain a stable output voltage despite varying input voltages.

Key Features

  • Wide Input Voltage Range: The TPS63020EVM-487 supports an input voltage range from 1.8V to 5.5V, making it suitable for a variety of power sources including single-cell lithium-ion batteries and other common power rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.2V to 5.5V to suit the requirements of the target application, ensuring versatility across different use cases.
  • High Efficiency: The EVM showcases the high efficiency of the TPS63020 IC, which can be up to 95%, reducing power loss and improving overall system performance.
  • Low Ripple: The design minimizes output voltage ripple, providing a clean and stable voltage supply critical for sensitive electronics.
  • Compact Form Factor: The EVM is designed to be compact, facilitating easy integration into existing systems and prototypes.

Applications

The TPS63020EVM-487 is ideal for a range of applications, including:

  • Portable and battery-powered devices
  • Energy harvesting systems
  • Power supply modules for embedded systems
  • Point-of-load conversions

Easy to Use

The evaluation module comes with all necessary components to immediately begin testing, including power inductors, input and output capacitors, and resistors to set the output voltage. It also features test points for easy measurement of input and output voltages, currents, and efficiency. Additionally, the TPS63020EVM-487 provides thermal protection and over-current protection features, ensuring safe operation during evaluation.

Support and Resources

Users can access extensive support and resources from Texas Instruments, including detailed technical documentation, reference designs, and customer support forums to assist with the development process and maximize the use of the TPS63020EVM-487.

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess