EN
  • EN
  • DE

OMAPL137DZKBD4

Part No OMAPL137DZKBD4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 456MHZ 256BGA / SOC OMAPL1xx ARM926EJ-S 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Additional Interfaces HPI, I2C, McASP, MMC/SD, SPI, UART
Win Source Part Number 790923-OMAPL137DZKBD4
Popularity Medium
Supply and Demand Status Limited
Family Name OMAPL137
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAPL137DZKBD4 CAD Model

Description

The OMAPL137DZKBD4 is a highly integrated microprocessor from Texas Instruments, designed to deliver a perfect blend of high performance, low power consumption, and versatile connectivity options. This product is part of the OMAP-L1x family and is particularly suitable for a wide range of industrial applications, including audio and voice processing, medical imaging, test and measurement equipment, and industrial automation systems.

Key Features:

  • Dual-Core Architecture: The OMAPL137DZKBD4 boasts a dual-core architecture that includes an ARM9 processor and a C674x floating-point DSP, allowing it to handle complex computations and multitasking efficiently.
  • High-Performance DSP: The C674x DSP core is capable of running at speeds up to 300 MHz, providing ample processing power for demanding signal processing tasks.
  • ARM9 Processor: The ARM926EJ-S core can operate at up to 300 MHz and supports a wide range of embedded control tasks and applications.
  • Memory Flexibility: It features a rich set of memory interfaces, including support for DDR2, mDDR, and NAND flash, giving designers the flexibility to choose the optimal memory solutions for their specific applications.
  • Integrated Peripherals: This microprocessor includes a host of on-chip peripherals such as USB 2.0 OTG with PHY, 10/100 Mb/s Ethernet MAC, McASP (Multichannel Audio Serial Port), and MMC/SD card interfaces, enabling a reduction in system costs and complexity.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the OMAPL137DZKBD4 offers a low-power operating mode, making it ideal for portable and battery-operated devices.
  • Industrial Temperature Range: It is rated for industrial temperature ranges, ensuring reliable operation in harsh environments.

Applications:

The OMAPL137DZKBD4 is versatile enough to be used in a variety of applications, such as:

  • Professional audio equipment
  • Medical imaging systems
  • Industrial control and automation
  • Test and measurement devices
  • Communication infrastructure

In summary, the OMAPL137DZKBD4 from Texas Instruments is a robust and versatile microprocessor that offers designers a powerful platform for developing advanced industrial applications with stringent performance and power requirements.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6137 $95.2274
3+ $39.0676 $117.2028
4+ $37.8468 $151.3872
6+ $36.6259 $219.7554
8+ $35.4050 $283.2400
10+ $31.7425 $317.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess