EN
  • EN
  • DE

PAL16L8A-2MJ

Part No PAL16L8A-2MJ
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description STANDARD HIGH-SPEED PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series PAL®
Package Tube
Product Status Active
Programmable Type PAL
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 652480-PAL16L8A-2MJ
Ultra Librarian 3D Model Ultra Librarian PAL16L8A-2MJ CAD Model

Description

PAL16L8A-2MJ Chip

The PAL16L8A-2MJ is a versatile programmable logic device (PLD) designed and manufactured by the renowned semiconductor company, Texas Instruments. This product is part of the PAL (Programmable Array Logic) family, known for their high-speed performance and reliable logic functions. The PAL16L8A-2MJ is tailored for applications requiring complex logic configurations and is commonly used in custom digital logic designs, allowing engineers to integrate multiple logic functions into a single chip.

Key Features:

  • Programmability: The PAL16L8A-2MJ can be programmed to perform a wide range of logic functions, which provides flexibility and adaptability for various circuit designs.
  • Speed: With its fast propagation delay, this device is an excellent choice for time-sensitive applications where rapid processing is crucial.
  • Power Efficiency: It is designed to operate with low power consumption, making it suitable for power-sensitive designs.
  • Durability: Encased in a robust 20-pin ceramic dual in-line package (CDIP), the PAL16L8A-2MJ is built to withstand harsh industrial environments and provide a reliable performance over an extended period.
  • Temperature Range: This device can operate over a wide temperature range, ensuring functionality in a variety of operating conditions.

Applications:

The PAL16L8A-2MJ is ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Custom logic circuits
  • Communication equipment
  • Signal processing

Technical Specifications:

Parameter Value
Package Type CDIP (Ceramic Dual In-Line Package)
Pin Count 20
Operating Temperature Specified Range
Power Supply Voltage Typical Voltage

With its robust features and versatile applications, the PAL16L8A-2MJ from Texas Instruments is a stellar choice for designers looking to create intricate and reliable logic systems within their electronic projects.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess