EN
  • EN
  • DE

PAL20L10AC

Part No PAL20L10AC
Manufacturer National Semiconductor (TI)
Catalog Embedded - PLDs (Programmable Logic Device)
Description Progammable Array Logic Series 24 (PAL Series 24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1235181-PAL20L10AC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20L10AC CAD Model

Description

The PAL20L10AC, originally manufactured by National Semiconductor (now part of Texas Instruments), is a Programmable Array Logic (PAL) device. It is a versatile component used for implementing custom logic functions. The PAL20L10AC is configured by programming the internal connections, allowing designers to create specific logic circuits for a variety of applications. Its programmable nature provides flexibility and simplifies circuit design.

Applications

  • Address Decoding: Used for generating enable signals based on address ranges in memory systems.
  • State Machines: Employed in implementing state machines for controlling sequential logic circuits.
  • Combinational Logic: Utilized for implementing custom combinational logic functions, such as encoders, decoders, and multiplexers.
  • Peripheral Control: Found in interface circuits for controlling peripheral devices.
  • Glue Logic: Integrated as glue logic to connect different components and subsystems in a system.

Features

  • Programmable Array Logic: Allows for implementing custom logic functions by programming internal connections.
  • 20 Inputs: Provides a large number of inputs for complex logic functions.
  • 10 Outputs: Offers multiple outputs for driving various loads.
  • Low-Power Consumption: Designed for energy-efficient operation.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Flexibility: Programmability allows for easy modification and adaptation to changing requirements.
  • Reduced Component Count: Integrates multiple logic gates into a single device, reducing board space and complexity.
  • Simplified Design: Simplifies circuit design by allowing designers to implement custom logic functions without using discrete components.
  • Fast Prototyping: Enables rapid prototyping and testing of custom logic circuits.
  • Cost-Effective: Reduces overall system cost by integrating multiple functions into a single device.

The PAL20L10AC typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. Programming is done using a PAL programmer, which configures the internal connections based on a defined logic equation. The specific programming requirements and timing parameters are detailed in the manufacturer's datasheet. Although National Semiconductor is now part of TI, datasheets for legacy products are typically available online.

You May Also Be Interested in

Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess