EN
  • EN
  • DE

AMC1300BDWVR

Part No AMC1300BDWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolation IC Current Sensing, Power Management 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860950-AMC1300BDWVR
Ultra Librarian 3D Model Ultra Librarian AMC1300BDWVR CAD Model

Description

Texas Instruments AMC1300BDWVR Precision Isolated Amplifier

The AMC1300BDWVR from Texas Instruments is a high-precision, isolated amplifier designed for voltage and current measurement in power converters and motor drives. This device belongs to the AMC1300 family of reinforced isolation amplifiers that are optimized for the accurate and reliable measurement of voltages and currents in high-voltage systems where isolation is a critical requirement.

This precision amplifier features an innovative isolation barrier that has been certified to provide reinforced galvanic isolation of up to 7 kVPEAK according to VDE V 0884-11 and UL1577 standards. This ensures the safety of the user and the protection of sensitive circuitry in applications that operate at high voltage levels.

The AMC1300BDWVR is characterized by its low offset error and high linearity, with a typical nonlinearity of ±0.1% (max) over the full input range. It also boasts a high signal-to-noise ratio, making it an excellent choice for applications requiring high-accuracy measurements. The device operates over an extended industrial temperature range of –40°C to +125°C, ensuring reliable performance in harsh environments.

With an input voltage range of ±250 mV, this isolated amplifier is well-suited for shunt-resistor-based current sensing in electronic power conversion systems such as motor drives, renewable energy inverters, and power supplies. The AMC1300BDWVR is available in a compact, 8-pin SOIC (DWV) package, making it easy to integrate into space-constrained applications.

Additional features of the AMC1300BDWVR include a high electromagnetic immunity for operation in electrically noisy environments, and a wide supply range of 3.0 V to 5.5 V, which allows for flexible integration into various system designs. The device also includes fail-safe outputs that default to a high state when the input signal is out of range, providing an additional layer of system safety.

Overall, the Texas Instruments AMC1300BDWVR represents a robust solution for designers seeking a reliable and accurate isolated amplifier for their high-voltage measurement needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3005 $50.6110
53+ $1.8876 $100.0428
83+ $1.8286 $151.7738
114+ $1.7696 $201.7344
147+ $1.7106 $251.4582
196+ $1.5337 $300.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess