EN
  • EN
  • DE

TLV3491AID

Part No TLV3491AID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.8V, Nanopower, PUSH-PULL OUTPUT COMPARATOR | IC COMPARATOR P-P NANOPWR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 15mV at 5.5V
Current - Input Bias (Maximum) 10pA at 5.5V
Current - Quiescent (Maximum) 1.2μA
CMRR, PSRR 74dB CMRR, 69.12dB PSRR
Propagation Delay (Maximum) 13.5μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLV3491
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1270419-TLV3491AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3491AID CAD Model

Description

The TLV3491AID from Texas Instruments is a cutting-edge, single-channel comparator that offers a wide range of features designed for various applications requiring voltage or current monitoring, level and threshold detection, and signal waveform shaping. This high-speed device is well-suited for portable and battery-powered electronics due to its ultra-low power consumption.

Key Features

  • Supply Voltage: The TLV3491AID operates over a wide supply voltage range from 2.7V to 6V, making it versatile for use in both 3.3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 1 µA, this comparator is an excellent choice for energy-sensitive applications.
  • High Speed: A fast response time with a propagation delay of typically 6 µs ensures quick and accurate signal processing.
  • Push-Pull Output: The device features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor.
  • Open-Drain Configuration: Additionally, the TLV3491AID is available in an open-drain configuration, offering more flexibility in wired-OR and level-shifting designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The TLV3491AID is ideal for a broad spectrum of applications, including:

  • Battery-powered devices
  • Threshold detectors and sensor interfaces
  • Portable medical equipment
  • Window comparators
  • Zero-crossing detectors
  • Switching power supplies

Package and Quality

The TLV3491AID is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is no exception, with rigorous testing and quality control measures in place to deliver reliable and consistent performance.

For engineers and designers looking for a high-performance comparator that balances speed, power efficiency, and versatility, the TLV3491AID from Texas Instruments is an exceptional choice that meets a wide range of design requirements.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8257 $53.6705
150+ $0.6775 $101.6250
230+ $0.6564 $150.9720
315+ $0.6352 $200.0880
410+ $0.6140 $251.7400
545+ $0.5505 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess